Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-STCH03-45W
EVAL-STCH03-45W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
45W / 12V POWER SUPPLY BASED ON
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-STCH03-45W Datasheet
History Price: $177.02
In Stock: 20500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-STCH03-45W vs EVAL-LT8350-AZ
Part No
EVAL-STCH03-45W
EVAL-LT8350-AZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
Silent Switcher?
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
3.75A
2.5A
Voltage - Input
90 ~ 265VAC
3V ~ 40V
Regulator Topology
Flyback
Buck-Boost
Frequency - Switching
154kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STCH03
LT8350
Power - Output
45 W
-