EVAL_PVX003A0X3-SRZ
EVAL_PVX003A0X3-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 1900
EVAL_PVX003A0X3-SRZ vs EVALSF3-ICE3A5565P
Series
PicoDLynx?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
100 W
Current - Output
0.6V ~ 5.5V
18V
Voltage - Input
3A
5.56A
Regulator Topology
3V ~ 14.4V
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
600kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PVX003
ICE3A5565