EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 41800
EVAL-PSR01B-35W vs EVALSF3-ICE3DS01G-60W
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
48V
28 W
Current - Output
730mA
5V, 12V
Voltage - Input
90 ~ 265 VAC
2A, 1.5A
Regulator Topology
Flyback
90 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
HVLED001B, STF10LN80K5
Board(s)
Power - Output
35 W
ICE3DS01