EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 41800
EVAL-PSR01B-35W vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
20 W
Current - Output
730mA
5V
Voltage - Input
90 ~ 265 VAC
4A
Regulator Topology
Flyback
30V ~ 60V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
HVLED001B, STF10LN80K5
Board(s)
Power - Output
35 W
PM8800A