☰
EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 25570
EVAL-PSR01B-35W vs EVAL6928D
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
48V
-
Current - Output
730mA
0.6V ~ 5.5V
Voltage - Input
90 ~ 265 VAC
800mA
Regulator Topology
Flyback
2V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1.4MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
HVLED001B, STF10LN80K5
Board(s)
Power - Output
35 W
L6928