EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 41800
EVAL-PSR01B-35W vs EVAL-LT8604-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
48V
4.85V ~ 5.15V
Current - Output
730mA
120mA
Voltage - Input
90 ~ 265 VAC
5.9V ~ 42V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001B, STF10LN80K5
LT8604
Power - Output
35 W
-