EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 41800
EVAL-PSR01B-35W vs EVAL-LT8337-AZ
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
48V
12V
Current - Output
730mA
2.5A
Voltage - Input
90 ~ 265 VAC
4V ~ 12V
Regulator Topology
Flyback
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001B, STF10LN80K5
LT8337
Power - Output
35 W
-