EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
Description:  35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:  STMicroelectronics
History Price: $117.63
In Stock: 41800
EVAL-PSR01B-35W vs EVAL-L5963Q
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC, Step Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
48V
1.2V, 3.3V, 5V
Current - Output
730mA
3A, 3A, 250mA
Voltage - Input
90 ~ 265 VAC
3.5V ~ 26V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001B, STF10LN80K5
L5963
Power - Output
35 W
-