Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics EVAL-PSR01B-35W
EVAL-PSR01B-35W
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
35 W WIDE INPUT RANGE FLYBACK CO
Manufacturer:
STMicroelectronics
Datasheet:
EVAL-PSR01B-35W Datasheet
History Price: $117.63
In Stock: 41800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-PSR01B-35W vs EVAL-ADUM5028EBZ
Part No
EVAL-PSR01B-35W
EVAL-ADUM5028EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
Analog Devices
Series
-
IsoPower?, iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
DC/DC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
3.3V or 5V
Current - Output
730mA
60mA
Voltage - Input
90 ~ 265 VAC
5V
Regulator Topology
Flyback
-
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001B, STF10LN80K5
ADuM5028
Power - Output
35 W
-