EVAL_PNDT012A0X3-SRZ
EVAL_PNDT012A0X3-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 20800
EVAL_PNDT012A0X3-SRZ vs EVAL-LT8604-AZ
Series
Pico SlimLynx?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
4.85V ~ 5.15V
Current - Output
0.45V ~ 5.5V
120mA
Voltage - Input
12A
5.9V ~ 42V
Regulator Topology
3V ~ 14.4V
Buck
Frequency - Switching
-
700kHz
Board Type
800kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
LT8604
Power - Output
PNDT012
-