EVAL_PNDT012A0X3-SRZ
EVAL_PNDT012A0X3-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 20800
EVAL_PNDT012A0X3-SRZ vs EVAL-L5963
Series
Pico SlimLynx?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
1.2V, 3.3V, 5V
Current - Output
0.45V ~ 5.5V
3A, 3A, 250mA
Voltage - Input
12A
3.5V ~ 26V
Regulator Topology
3V ~ 14.4V
Buck
Frequency - Switching
-
-
Board Type
800kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
L5963
Power - Output
PNDT012
-