EVAL_PJT014
EVAL_PJT014
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
Datasheet:   EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 27500
EVAL_PJT014 vs EVALSTSR30-60W
Series
PicoDLynxII?
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
60 W
Current - Output
0.51V ~ 5.5V
12V
Voltage - Input
14A
5A
Regulator Topology
4.5V ~ 14.4V
88 ~ 264 VAC
Frequency - Switching
-
Flyback
Board Type
500kHz
68kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PJT014
L6668, STSR30