Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_PJT014
EVAL_PJT014
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_PJT014 Datasheet
History Price: $124.99
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_PJT014 vs EVALSF3-ICE3A5565P
Part No
EVAL_PJT014
EVALSF3-ICE3A5565P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Infineon Technologies
Series
PicoDLynxII?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
100 W
Current - Output
0.51V ~ 5.5V
18V
Voltage - Input
14A
5.56A
Regulator Topology
4.5V ~ 14.4V
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
500kHz
100kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
PJT014
ICE3A5565