Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
EVAL-LTC3313EV-A-Z Datasheet
History Price: $146.45
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LTC3313EV-A-Z vs EVALSF3-ICE3A5565P
Part No
EVAL-LTC3313EV-A-Z
EVALSF3-ICE3A5565P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
Silent Switcher?
CoolSET?F3
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
100 W
Current - Output
15A
18V
Voltage - Input
2.25V ~ 5.5V
5.56A
Regulator Topology
Buck
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3313
Board(s)
Power - Output
-
ICE3A5565