Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8350
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8350-AZ Datasheet
History Price: $162.1
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8350-AZ vs EVALPS540140ATOBO1
Part No
EVAL-LT8350-AZ
EVALPS540140ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
Silent Switcher?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
12V
-
Current - Output
2.5A
0.25V ~ 5.1V
Voltage - Input
3V ~ 40V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Buck-Boost
6V ~ 12V
Frequency - Switching
350kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8350
Board(s)
Power - Output
-
IRPS5401