EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
Description:  EVAL BOARD FOR LT8350
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 37500
EVAL-LT8350-AZ vs EVALPS540125ATOBO1
Series
Silent Switcher?
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
12V
-
Current - Output
2.5A
0.25V ~ 5.1V
Voltage - Input
3V ~ 40V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Buck-Boost
6V ~ 12V
Frequency - Switching
350kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8350
Board(s)
Power - Output
-
IRPS5401