Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LT8350-AZ
EVAL-LT8350-AZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT8350
Manufacturer:
Analog Devices
Datasheet:
EVAL-LT8350-AZ Datasheet
History Price: $162.1
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LT8350-AZ vs EVAL-STCH03-45W
Part No
EVAL-LT8350-AZ
EVAL-STCH03-45W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
STMicroelectronics
Series
Silent Switcher?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
2.5A
3.75A
Voltage - Input
3V ~ 40V
90 ~ 265VAC
Regulator Topology
Buck-Boost
Flyback
Frequency - Switching
350kHz
154kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8350
STCH03
Power - Output
-
45 W