EVAL-LT8337-AZ
EVAL-LT8337-AZ
Active
Description:  EVAL BOARD FOR LT8337
Manufacturer:  Analog Devices
History Price: $148.6
In Stock: 6400
EVAL-LT8337-AZ vs EVALPM8800A-HP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
20 W
Current - Output
2.5A
5V
Voltage - Input
4V ~ 12V
4A
Regulator Topology
Boost
30V ~ 60V
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
250kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8337
Board(s)
Power - Output
-
PM8800A