EVAL-LT8333-AZ
EVAL-LT8333-AZ
Active
Description:  LT8333 EVAL KIT, 3-26VIN 12VOUT
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 32000
EVAL-LT8333-AZ vs EVALTSM1052
Series
-
VIPER?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
3 W
Current - Output
1.25A, 1.1A, 1A
5.1V
Voltage - Input
3V ~ 26V
600mA
Regulator Topology
Boost, Inverting, SEPTIC
90 ~ 264 VAC
Frequency - Switching
2MHz
Flyback
Board Type
Fully Populated
60kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8333
Board(s)
Power - Output
-
TSM1052, VIPer12A