EVAL-LT8333-AZ
EVAL-LT8333-AZ
Active
Description:  LT8333 EVAL KIT, 3-26VIN 12VOUT
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 32000
EVAL-LT8333-AZ vs EVALPS540140ATOBO1
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
12V
-
Current - Output
1.25A, 1.1A, 1A
0.25V ~ 5.1V
Voltage - Input
3V ~ 26V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Boost, Inverting, SEPTIC
6V ~ 12V
Frequency - Switching
2MHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT8333
Board(s)
Power - Output
-
IRPS5401