EVAL-LT8333-AZ
EVAL-LT8333-AZ
Active
Description:  LT8333 EVAL KIT, 3-26VIN 12VOUT
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 32000
EVAL-LT8333-AZ vs EVAL-L5963
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
12V
1.2V, 3.3V, 5V
Current - Output
1.25A, 1.1A, 1A
3A, 3A, 250mA
Voltage - Input
3V ~ 26V
3.5V ~ 26V
Regulator Topology
Boost, Inverting, SEPTIC
Buck
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8333
L5963
Power - Output
-
-