EVAL-LT8333-AZ
EVAL-LT8333-AZ
Active
Description:  LT8333 EVAL KIT, 3-26VIN 12VOUT
Manufacturer:  Analog Devices
History Price: $162.1
In Stock: 32000
EVAL-LT8333-AZ vs EVAL-ADUM4471EBZ
Series
-
iCoupler?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
5V
Current - Output
1.25A, 1.1A, 1A
500mA
Voltage - Input
3V ~ 26V
5V
Regulator Topology
Boost, Inverting, SEPTIC
-
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8333
ADuM4471
Power - Output
-
2.5 W