EVAL-L5963
EVAL-L5963
Active
Description:  EVAL BOARD FOR L5963D
Manufacturer:  STMicroelectronics
Datasheet:   EVAL-L5963 Datasheet
History Price: $59.72
In Stock: 38700
EVAL-L5963 vs EVALPS540125ATOBO1
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
1.2V, 3.3V, 5V
-
Current - Output
3A, 3A, 250mA
0.25V ~ 5.1V
Voltage - Input
3.5V ~ 26V
4A, 4A, 2A, 2A, 500mA
Regulator Topology
Buck
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
L5963
Board(s)
Power - Output
-
IRPS5401