Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_FKX003
EVAL_FKX003
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_FKX003 Datasheet
History Price: $124.99
In Stock: 16500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_FKX003 vs EVAL-ADUM4471EBZ
Part No
EVAL_FKX003
EVAL-ADUM4471EBZ
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Analog Devices
Series
FemtoDLynxII?
iCoupler?
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
5V
Current - Output
0.6V ~ 5.5V
500mA
Voltage - Input
3A
5V
Regulator Topology
4.5V ~ 14.4V
-
Frequency - Switching
-
500kHz
Board Type
600kHz
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
ADuM4471
Power - Output
FKX003
2.5 W