Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_APXH020A0X
EVAL_APXH020A0X
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_APXH020A0X Datasheet
History Price: $124.99
In Stock: 5500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_APXH020A0X vs EVALSF3-ICE3DS01
Part No
EVAL_APXH020A0X
EVALSF3-ICE3DS01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Infineon Technologies
Series
-
CoolMOS?, CoolSET?
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
-
AC/DC, Primary Side
Outputs and Type
-
2, Isolated
Voltage - Output
-
28 W
Current - Output
-
5V, 12V
Voltage - Input
-
2A, 1.5A
Regulator Topology
-
90 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
-
110kHz
Supplied Contents
-
Fully Populated
Utilized IC / Part
-
Board(s)
Power - Output
-
ICE3DS01