Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ ABB Power Electronics EVAL_APXH003A0X
EVAL_APXH003A0X
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD
Manufacturer:
ABB Power Electronics
Datasheet:
EVAL_APXH003A0X Datasheet
History Price: $124.99
In Stock: 43300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL_APXH003A0X vs EVAL-L5963Q
Part No
EVAL_APXH003A0X
EVAL-L5963Q
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
-
DC/DC, Step Down with LDO
Outputs and Type
-
3, Non-Isolated
Voltage - Output
-
1.2V, 3.3V, 5V
Current - Output
-
3A, 3A, 250mA
Voltage - Input
-
3.5V ~ 26V
Regulator Topology
-
Buck
Frequency - Switching
-
-
Board Type
-
Fully Populated
Supplied Contents
-
Board(s)
Utilized IC / Part
-
L5963
Power - Output
-
-