EVAL APTS030A0X3-SRPHZ
EVAL APTS030A0X3-SRPHZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 33500
EVAL APTS030A0X3-SRPHZ vs EVALSF3-ICE3B0565
Series
PicoDLynx?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.8V ~ 2.75V
12 W
Current - Output
30A
12V
Voltage - Input
6V ~ 14V
1A
Regulator Topology
-
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
67kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
APTS030
Board(s)
Power - Output
-
ICE3B0565