EVAL APTS030A0X3-SRPHZ
EVAL APTS030A0X3-SRPHZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 33500
EVAL APTS030A0X3-SRPHZ vs EVAL-STCH03-45W
Series
PicoDLynx?
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.8V ~ 2.75V
12V
Current - Output
30A
3.75A
Voltage - Input
6V ~ 14V
90 ~ 265VAC
Regulator Topology
-
Flyback
Frequency - Switching
-
154kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
APTS030
STCH03
Power - Output
-
45 W