EVAL_APTH006A0X-SRZ
EVAL_APTH006A0X-SRZ
Active
Description:  EVALUATION BOARD
Manufacturer:  ABB Power Electronics
History Price: $124.99
In Stock: 44500
EVAL_APTH006A0X-SRZ vs EVALSF3-ICE3B1565
Series
PicoTLynx?
CoolSET?F3
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
20 W
Current - Output
0.6V ~ 3.63V
16V
Voltage - Input
6A
1.25A
Regulator Topology
2.4V ~ 5.5V
85 ~ 265 VAC
Frequency - Switching
-
Flyback
Board Type
600kHz
67kHz
Supplied Contents
Fully Populated
Fully Populated
Utilized IC / Part
Board(s)
Board(s)
Power - Output
APTH006
ICE3B1565