Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5028EBZ
EVAL-ADUM5028EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
ADUM5028 AND ADUM6028 2--LAYR EV
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5028EBZ Datasheet
History Price: $65.54
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5028EBZ vs EVALSF3-ICE3DS01G-60W
Part No
EVAL-ADUM5028EBZ
EVALSF3-ICE3DS01G-60W
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
IsoPower?, iCoupler?
CoolMOS?, CoolSET?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
3.3V or 5V
28 W
Current - Output
60mA
5V, 12V
Voltage - Input
5V
2A, 1.5A
Regulator Topology
-
90 ~ 270 VAC
Frequency - Switching
-
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5028
Board(s)
Power - Output
-
ICE3DS01