EVAL-ADUM5020EBZ
EVAL-ADUM5020EBZ
Active
Description:  ADUM5020 AND ADUM6020 2-LAYR EVA
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 8800
EVAL-ADUM5020EBZ vs EVAL-STCH03-45W
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
AC/DC, Primary and Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
3.3V or 5V
12V
Current - Output
100mA
3.75A
Voltage - Input
5V
90 ~ 265VAC
Regulator Topology
-
Flyback
Frequency - Switching
-
154kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5020
STCH03
Power - Output
-
45 W