EVAL-ADUM5020EBZ
EVAL-ADUM5020EBZ
Active
Description:  ADUM5020 AND ADUM6020 2-LAYR EVA
Manufacturer:  Analog Devices
History Price: $65.54
In Stock: 8800
EVAL-ADUM5020EBZ vs EVAL-LT8337-1-AZ
Series
IsoPower?, iCoupler?
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
12V
Current - Output
100mA
2.5A
Voltage - Input
5V
4V ~ 12V
Regulator Topology
-
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ADuM5020
LT8337-1
Power - Output
-
-