Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM5010EBZ
EVAL-ADUM5010EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR ADUM5010 ADUM6010
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM5010EBZ Datasheet
History Price: $78.91
In Stock: 27700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM5010EBZ vs EVALPS540125ATOBO1
Part No
EVAL-ADUM5010EBZ
EVALPS540125ATOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
IsoPower?, iCoupler?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Down
Outputs and Type
1, Isolated
5, Non-Isolated
Voltage - Output
3.15V ~ 5.25V
-
Current - Output
-
0.25V ~ 5.1V
Voltage - Input
-
4A, 4A, 2A, 2A, 500mA
Regulator Topology
-
6V ~ 12V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM5010
Board(s)
Power - Output
-
IRPS5401