EVAL-ADUM4471EBZ
EVAL-ADUM4471EBZ
Active
Description:  EVAL BOARD FOR ADUM4471
Manufacturer:  Analog Devices
History Price: $80.24
In Stock: 46600
EVAL-ADUM4471EBZ vs EVALSF3-ICE3DS01
Series
iCoupler?
CoolMOS?, CoolSET?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC Isolated Power Supply
AC/DC, Primary Side
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
5V
28 W
Current - Output
500mA
5V, 12V
Voltage - Input
5V
2A, 1.5A
Regulator Topology
-
90 ~ 270 VAC
Frequency - Switching
500kHz
Flyback
Board Type
Fully Populated
110kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM4471
Board(s)
Power - Output
2.5 W
ICE3DS01