Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-ADUM4471EBZ
EVAL-ADUM4471EBZ
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR ADUM4471
Manufacturer:
Analog Devices
Datasheet:
EVAL-ADUM4471EBZ Datasheet
History Price: $80.24
In Stock: 46600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-ADUM4471EBZ vs EVALBIDIHB1EDN7550BTOBO1
Part No
EVAL-ADUM4471EBZ
EVALBIDIHB1EDN7550BTOBO1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Infineon Technologies
Series
iCoupler?
EiceDriver?, OptiMOS?
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC Isolated Power Supply
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
50 W
Current - Output
500mA
2V ~ 12V
Voltage - Input
5V
4A
Regulator Topology
-
20V ~ 50V
Frequency - Switching
500kHz
Boost, Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
ADuM4471
Board(s)
Power - Output
2.5 W
1EDN7550B, BSC093N15NS5, XMC1100