EV4581-N-00A
EV4581-N-00A
Active
Description:  EVALUATION BOARD FOR MP4581
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 49800
EV4581-N-00A vs EV4460DQ-01B
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
3.3V
Current - Output
800mA
2.5A
Voltage - Input
10V ~ 100V
7.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
-
4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4581
MP4460
Power - Output
-
-