Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Monolithic Power Systems EV4031-S-00A
EV4031-S-00A
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR MP4031
Manufacturer:
Monolithic Power Systems
Datasheet:
EV4031-S-00A Datasheet
History Price: $25.25
In Stock: 14635
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV4031-S-00A vs EV4688-N-00A
Part No
EV4031-S-00A
EV4688-N-00A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
530mA
730mA
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
30V
3.2V
Features
Dimmable
Dimmable
Voltage - Input
108 ~ 305 VAC
4.5V ~ 80V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4031
MP4688