Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3910-K-00A
EV3910-K-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PEAK CURRENT MODE PWM CONTROLLER
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3910-K-00A Datasheet
History Price: $25.25
In Stock: 24790
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV3910-K-00A vs EV3213DH-00A
Part No
EV3910-K-00A
EV3213DH-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
2.5A
500mA
Voltage - Input
36V ~ 72V
2.5V ~ 10V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
1.3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3910
MP3213
Power - Output
-
-