EV2331H-TL-00A
EV2331H-TL-00A
Active
Description:  EVALUATION BOARD FOR MP2331H
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 26400
EV2331H-TL-00A vs EV28210-C-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.2V, 1.5V, 1.8V, 2.5V, 2.8V, 3V or 3.3V
Current - Output
2A
1A
Voltage - Input
19V
2V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2331H
MP28210
Power - Output
-
-