Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV2188-QA-00A
EV2188-QA-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP2188
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2188-QA-00A Datasheet
History Price: $25.25
In Stock: 43010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV2188-QA-00A vs EV2333C-TL-00A
Part No
EV2188-QA-00A
EV2333C-TL-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.1V, 1.8V
3.3V
Current - Output
3A, 3A
3A
Voltage - Input
3.6V ~ 5.5V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2188
MP2333C
Power - Output
-
-