EV2167A-Q-00A
EV2167A-Q-00A
Active
Description:  6V, 6A, CONFIGURABLE-FREQUENCY,
Manufacturer:  Monolithic Power Systems
History Price: $50.5
In Stock: 44600
EV2167A-Q-00A vs EV2183-TL-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
1.2V
Current - Output
6A
3A
Voltage - Input
2.7V ~ 6V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
2.1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MPQ2167A-AEC1
MP2183
Power - Output
-
-