☰
EV2147-D-00A
EV2147-D-00A
Active
Description:  EVALUATION BOARD FOR MP2147
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 47105
EV2147-D-00A vs EV2562DS-00A
Series
-
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
3.3V
Current - Output
4A
1A
Voltage - Input
2.8V ~ 5.5V
8V ~ 50V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2147
MP2562
Power - Output
-
-