Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Monolithic Power Systems EV2005DD-00B
EV2005DD-00B
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVALUATION BOARD FOR MP2005
Manufacturer:
Monolithic Power Systems
Datasheet:
EV2005DD-00B Datasheet
History Price: $25.25
In Stock: 16130
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EV2005DD-00B vs EV20045DN-00A
Part No
EV2005DD-00B
EV20045DN-00A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.8V
3V
Current - Output
500mA
1A
Voltage - Input
1V ~ 5V
3.5V ~ 5.5V
Regulator Type
Positive Fixed and Adjustable
Positive Fixed and Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP2005
MP20045