☰
EV1660-TF-00A
EV1660-TF-00A
Active
Description:  600KHZ, 3A, 16V, HIGH-EFFICIENCY
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 49150
EV1660-TF-00A vs EV1476-TF-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
3A
2A
Voltage - Input
4.5V ~ 16V
12V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
800kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1660
MP1476
Power - Output
2.2 W
-