EPC9137KIT
EPC9137KIT
Not For New Designs
Description:  DCDC 12V/48V BIDIR REF DESN AUTO
Manufacturer:  EPC
Datasheet:   EPC9137KIT Datasheet
History Price: $787.8
In Stock: 36500
EPC9137KIT vs EPC9148
Manufacturer
Series
eGaN?
eGaN?
Packaging
Box
Box
Status
Not For New Designs
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
19V
Current - Output
125A
12.5A
Voltage - Input
20V ~ 60V
44V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
250kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2206
dsPIC33CK32MP102, EPC2038, EPC2053, EPC2055
Power - Output
-
-