EPC9131
EPC9131
Obsolete
Description:  EVAL BOARD FOR EPC2112
Manufacturer:  EPC
Datasheet:   EPC9131 Datasheet
History Price: Obsolete
In Stock: 5400
EPC9131 vs EPC9149KIT
Manufacturer
Series
eGaN?
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
19V
9V ~ 15V
Current - Output
1.42A
83A
Voltage - Input
14V ~ 48V
36V ~ 60V
Regulator Topology
Buck-Boost, SEPIC
-
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2112
dsPIC33CK32MP102, EPC2218, EPC2214, ECP9533
Power - Output
27 W
1 kW