Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9102
EPC9102
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL DEV FOR EPC2001 EGAN FET
Manufacturer:
EPC
Datasheet:
EPC9102 Datasheet
History Price: Obsolete
In Stock: 49900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPC9102 vs EPC9148
Part No
EPC9102
EPC9148
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
19V
Current - Output
8A
12.5A
Voltage - Input
36V ~ 60V
44V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
375kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2001
dsPIC33CK32MP102, EPC2038, EPC2053, EPC2055
Power - Output
-
-