EPC9102
EPC9102
Obsolete
Description:  EVAL DEV FOR EPC2001 EGAN FET
Manufacturer:  EPC
Datasheet:   EPC9102 Datasheet
History Price: Obsolete
In Stock: 49900
EPC9102 vs EPC9131
Part No
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
19V
Current - Output
8A
1.42A
Voltage - Input
36V ~ 60V
14V ~ 48V
Regulator Topology
Buck
Buck-Boost, SEPIC
Frequency - Switching
375kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2001
EPC2112
Power - Output
-
27 W