☰
DC993A
DC993A
Active
Description:  EVAL BOARD BUCK REG LTC3542
Manufacturer:  Analog Devices
Datasheet:   DC993A Datasheet
History Price: $75.75
In Stock: 24400
DC993A vs DC968A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
5V
Current - Output
500mA
20A
Voltage - Input
2.5V ~ 5.5V
18V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3542
LT1952-1, LT4430, LTC3900
Power - Output
-
-