Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC993A
DC993A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LTC3542
Manufacturer:
Analog Devices
Datasheet:
DC993A Datasheet
History Price: $75.75
In Stock: 32475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC993A vs DC925A
Part No
DC993A
DC925A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V or 1.8V
8V, 23V, -8V
Current - Output
500mA
600mA, 20mA, 10mA
Voltage - Input
2.5V ~ 5.5V
3.3V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
2.25MHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3542
LT3489
Power - Output
-
-